Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/20WJ24AB

Description
TV 24C 12#16 12#12 PIN RECP
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 24C 12#16 12#12 PIN RECP

TV 24C 12#16 12#12 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20WJ24AB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WJ24AB
Connectors Mil-Qualified, Circular Body, All D38999/20WJ24AB
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
 - Amphenol D38999/20WJ24AB - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 PIN RECP

TV 24C 12#16 12#12 PIN RECP

Buy Now
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace - 25K2808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
25K2808
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace 25K2808
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ24AB D38999/20WJ24AB Amphenol D38999/20WJ24AB 25K2808
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details