Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ11SD-LC

Description
TV 11C 2#20 9#10 SKT RECP CAD
Request a Quote Datasheet
Description
TV 11C 2#20 9#10 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ11SD-LC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10 SKT RECP CAD

TV 11C 2#20 9#10 SKT RECP CAD

Buy Now
TV 11C 2#20 9#10 SKT RECP CAD

TV 11C 2#20 9#10 SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace - 31M2064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
31M2064
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace 31M2064
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ11SD-LC D38999/20WJ11SD-LC 31M2064
Product Name Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers