Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ11SC-LC

Description
TV 11C 2#20 9#10 SKT RECP CAD
Request a Quote Datasheet
Description
TV 11C 2#20 9#10 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 11C 2#20 9#10 SKT RECP CAD

TV 11C 2#20 9#10 SKT RECP CAD

Buy Now
 - Amphenol D38999/20WJ11SC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10 SKT RECP CAD

TV 11C 2#20 9#10 SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace - 31M2063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
31M2063
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace 31M2063
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ11SC-LC Amphenol D38999/20WJ11SC-LC 31M2063
Product Name Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details