Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ11SA-LC

Description
TV 11C 2#20 9#10 SKT RECP CAD
Request a Quote Datasheet
Description
TV 11C 2#20 9#10 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 11C 2#20 9#10 SKT RECP CAD

TV 11C 2#20 9#10 SKT RECP CAD

Buy Now
 - Amphenol D38999/20WJ11SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10 SKT RECP CAD

TV 11C 2#20 9#10 SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace - 31M2061 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
31M2061
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace 31M2061
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ11SA-LC Amphenol D38999/20WJ11SA-LC 31M2061
Product Name Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Wiring block - EBF029 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details