Amphenol Aerospace Corporation Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Aerospace D38999/20WH53PB

Description
TV 53C 53#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 53C 53#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WH53PB - PEI-Genesis
Philadelphia, PA, United States
TV 53C 53#20 PIN RECP CAD

TV 53C 53#20 PIN RECP CAD

Buy Now
Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Aerospace - 46K6234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Aerospace
46K6234
Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Aerospace 46K6234
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WH53PB 46K6234
Product Name Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details