Amphenol Aerospace Corporation Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace D38999/20WH35PC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace - 96J2454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
96J2454
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace 96J2454
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J2454
Product Name Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Subminiature - DCM21WA4S400N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Solder Tail
Mounting Without Accessory
View Details
3 suppliers