Amphenol Aerospace Corporation Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace D38999/20WH35AB

Description
TV 100C 100#22D PIN RECP CAD
Request a Quote Datasheet
Description
TV 100C 100#22D PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WH35AB - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D PIN RECP CAD

TV 100C 100#22D PIN RECP CAD

Buy Now
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace - 96J2442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
96J2442
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace 96J2442
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Threaded; Insert Rotation:BRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WH35AB 96J2442
Product Name Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Standard Circular Connectors - 1-2314097-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Coaxial Adapters - NABB1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details