Amphenol Aerospace Corporation Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace D38999/20WH21PC-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace - 96J2436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace
96J2436
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace 96J2436
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J2436
Product Name Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details