Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20WG35PN

Description
TV 79C 79#22D PIN RECP CAD
Request a Quote Datasheet
Description
TV 79C 79#22D PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WG35PN - PEI-Genesis
Philadelphia, PA, United States
TV 79C 79#22D PIN RECP CAD

TV 79C 79#22D PIN RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 79C 79#22D PIN RECP CAD

TV 79C 79#22D PIN RECP CAD

Buy Now
Circular Connector Assemblies - 1178-D38999/20WG35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20WG35PN-ND
Circular Connector Assemblies 1178-D38999/20WG35PN-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace - 95J9345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace
95J9345
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace 95J9345
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WG35PN D38999/20WG35PN 1178-D38999/20WG35PN-ND 95J9345
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details