Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace D38999/20WF35BC

Description
TV 66C 66#22D SKT RECP CAD
Request a Quote Datasheet
Description
TV 66C 66#22D SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WF35BC - PEI-Genesis
Philadelphia, PA, United States
TV 66C 66#22D SKT RECP CAD

TV 66C 66#22D SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace - 25K2755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace
25K2755
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace 25K2755
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WF35BC 25K2755
Product Name Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details