Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 28 Position, Wall; Military Specification Amphenol Aerospace D38999/20WF28PN-LC

Description
TV 28C 26#20 2#16 PIN RECP
Request a Quote Datasheet
Description
TV 28C 26#20 2#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WF28PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 28C 26#20 2#16 PIN RECP

TV 28C 26#20 2#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 19, 28 Position, Wall; Military Specification Amphenol Aerospace - 33K8896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 28 Position, Wall; Military Specification Amphenol Aerospace
33K8896
Circular Connector Receptacle, Size 19, 28 Position, Wall; Military Specification Amphenol Aerospace 33K8896
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 28 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 28 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WF28PN-LC 33K8896
Product Name Circular Connector Receptacle, Size 19, 28 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details