Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace D38999/20WF18AC

Description
TV 18C 14#22D 4#8 TWIN PIN REC
Request a Quote Datasheet
Description
TV 18C 14#22D 4#8 TWIN PIN REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WF18AC - PEI-Genesis
Philadelphia, PA, United States
TV 18C 14#22D 4#8 TWIN PIN REC

TV 18C 14#22D 4#8 TWIN PIN REC

Buy Now
Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace - 15M9047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace
15M9047
Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace 15M9047
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 18 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 18 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WF18AC 15M9047
Product Name Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data