Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace D38999/20WF18AA

Description
TV 18C 14#22D 4#8 TWIN PIN REC
Request a Quote Datasheet
Description
TV 18C 14#22D 4#8 TWIN PIN REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WF18AA - PEI-Genesis
Philadelphia, PA, United States
TV 18C 14#22D 4#8 TWIN PIN REC

TV 18C 14#22D 4#8 TWIN PIN REC

Buy Now
Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace - 15M9046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace
15M9046
Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace 15M9046
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 18 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 18 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WF18AA 15M9046
Product Name Circular Connector Receptacle, Size 19, 18 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - BFG.2T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers