Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace D38999/20WF11PC

Description
TV 11C 11#16 PIN RECP CAD
Request a Quote Datasheet
Description
TV 11C 11#16 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WF11PC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 PIN RECP CAD

TV 11C 11#16 PIN RECP CAD

Buy Now
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace - 25K2741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace
25K2741
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace 25K2741
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WF11PC 25K2741
Product Name Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details