Amphenol Aerospace Corporation Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Aerospace D38999/20WE99SC

Description
TV 23C 21#20 2#16 SKT RECP
Request a Quote Datasheet
Description
TV 23C 21#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WE99SC - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 SKT RECP

TV 23C 21#20 2#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Aerospace - 31K0949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Aerospace
31K0949
Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Aerospace 31K0949
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WE99SC 31K0949
Product Name Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
DIN 41612 - 39-XC5A-4422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers