Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Aerospace D38999/20WE8SB

Description
TV 8C 8#16 SKT RECP CAD
Request a Quote Datasheet
Description
TV 8C 8#16 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WE8SB - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 SKT RECP CAD

TV 8C 8#16 SKT RECP CAD

Buy Now
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Aerospace - 96J2378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Aerospace
96J2378
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Aerospace 96J2378
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WE8SB 96J2378
Product Name Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details