Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace D38999/20WE6PB

Description
TV 6C 6#12 PIN RECP CAD
Request a Quote
Description
TV 6C 6#12 PIN RECP CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 17, 6 Position, Wall, part number 73K6539, is designed to meet military specifications (MIL-DTL-38999 Series III). This connector features a wall mount receptacle style and accommodates six crimp pin contacts. It is constructed to provide reliable performance in demanding environments, making it suitable for aerospace and military applications. The connector is not RoHS compliant. Its robust design ensures durability and secure connections, which are critical in high-stakes projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 17, 6 Position, Wall, part number 73K6539, is designed to meet military specifications (MIL-DTL-38999 Series III). This connector features a wall mount receptacle style and accommodates six crimp pin contacts. It is constructed to provide reliable performance in demanding environments, making it suitable for aerospace and military applications. The connector is not RoHS compliant. Its robust design ensures durability and secure connections, which are critical in high-stakes projects.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WE6PB - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 PIN RECP CAD

TV 6C 6#12 PIN RECP CAD

Buy Now
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace - 73K6539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace
73K6539
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace 73K6539
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WE6PB 73K6539
Product Name Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details