TV 6C 6#12 PIN RECP CAD
CIRCULAR CONN, RCPT, SIZE 17, 6POS, WALL; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/20WE6PA-ND | Amphenol D38999/20WE6PA | 96J2372 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, Size 17, 6Pos, Wall; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||
| Voltage Rating | 600 to 850 volts | ||
| Current Rating | 23.0 amps |