Amphenol Aerospace Corporation Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace D38999/20WE35BN

Description
TV 55C 55#22D SKT RECP CAD
Request a Quote
Description
TV 55C 55#22D SKT RECP CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 17, 55 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 55 contacts, making it suitable for applications requiring multiple connections in a compact form factor. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. This connector is ideal for military and aerospace applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 17, 55 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 55 contacts, making it suitable for applications requiring multiple connections in a compact form factor. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. This connector is ideal for military and aerospace applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WE35BN - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D SKT RECP CAD

TV 55C 55#22D SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 55C 55#22D SKT RECP CAD

TV 55C 55#22D SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace - 30M3667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace
30M3667
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace 30M3667
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WE35BN D38999/20WE35BN 30M3667
Product Name Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 1124-ECA.2B.314.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details