Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20WE26SB

Description
TV 26C 26#20 SKT RECP CAD
Request a Quote
Description
TV 26C 26#20 SKT RECP CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 17, 26 Position, Wall, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 26 crimp socket contacts. It is suitable for applications requiring robust and reliable connectivity in demanding environments. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. This connector is ideal for engineers seeking a durable solution for military or aerospace applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 17, 26 Position, Wall, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 26 crimp socket contacts. It is suitable for applications requiring robust and reliable connectivity in demanding environments. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. This connector is ideal for engineers seeking a durable solution for military or aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WE26SB - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT RECP CAD

TV 26C 26#20 SKT RECP CAD

Buy Now
Circular Connector Assemblies - 1178-D38999/20WE26SB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20WE26SB-ND
Circular Connector Assemblies 1178-D38999/20WE26SB-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace - 25K2728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace
25K2728
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace 25K2728
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace - 96AJ1984 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace
96AJ1984
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace 96AJ1984
MIL SERIES CONNECTOR, 26 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, RECEPTACLE

MIL SERIES CONNECTOR, 26 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, RECEPTACLE

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WE26SB 1178-D38999/20WE26SB-ND D38999/20WE26SB 25K2728 96AJ1984
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
SheerPwr - 10140847-8006930LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers