Amphenol Aerospace Corporation Circular Connector Housings D38999/20WD97AN

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1178-D38999/20WD97AN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1178-D38999/20WD97AN-ND
Circular Connector Housings 1178-D38999/20WD97AN-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
TV 12C 8#20 4#16 PIN RECP CAD

TV 12C 8#20 4#16 PIN RECP CAD

Buy Now
 - Amphenol D38999/20WD97AN - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 PIN RECP CAD

TV 12C 8#20 4#16 PIN RECP CAD

Buy Now
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace - 25K2719 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
25K2719
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace 25K2719
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/20WD97AN-ND D38999/20WD97AN Amphenol D38999/20WD97AN 25K2719
Product Name Circular Connector Housings Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details