Amphenol Aerospace Corporation AMPHENOL INDUSTRIAL D38999/20WD5BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 5 D38999/20WD5BB

Description
TV 5C 5#16 SKT RECP CAD
Request a Quote Datasheet
Description
TV 5C 5#16 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WD5BB - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 SKT RECP CAD

TV 5C 5#16 SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 5C 5#16 SKT RECP

TV 5C 5#16 SKT RECP

Buy Now
AMPHENOL INDUSTRIAL D38999/20WD5BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 5 - 61-D38999/20WD5BB - Utmel Electronic Limited
Hong Kong, China
AMPHENOL INDUSTRIAL D38999/20WD5BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 5
61-D38999/20WD5BB
AMPHENOL INDUSTRIAL D38999/20WD5BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 5 61-D38999/20WD5BB
AMPHENOL INDUSTRIAL D38999/20WD5BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 5

AMPHENOL INDUSTRIAL D38999/20WD5BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 5

Supplier's Site
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace - 19M7272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace
19M7272
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace 19M7272
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WD5BB D38999/20WD5BB 61-D38999/20WD5BB 19M7272
Product Name AMPHENOL INDUSTRIAL D38999/20WD5BB Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 5 Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry B
Mounting Flanges, Panel, Wall
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Standard Banana Socket, 6-32 Thread Mounted - 8206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details