TV 37C 37#22D SKT RECP CAD
TV 37C 37#22D SKT RECP CAD
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Connector Type:Circular Military; Product Range:MIL-C- 38999 Series III; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/20WD35SN-LC | Amphenol D38999/20WD35SN-LC | 96J2367 |
| Product Name | Circular Connector Receptacle, Size 15, 37 Position, Wall; Connector Type Amphenol Aerospace | ||
| Gender | Female / Jack |