Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace D38999/20WD19PC

Description
TV 19C 19#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 19C 19#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WD19PC - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN RECP CAD

TV 19C 19#20 PIN RECP CAD

Buy Now
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace - 96J2360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
96J2360
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace 96J2360
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WD19PC 96J2360
Product Name Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products