Amphenol Aerospace Corporation Connectors, Interconnects - Circular Connectors - Housings D38999/20WD19AB

Description
TV 19C 19#20 PIN RECP CAD
Request a Quote
Description
TV 19C 19#20 PIN RECP CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 15, 19 Position, Wall, is designed to meet the military specification MIL-DTL-38999 Series III. This receptacle features a wall mount design and is equipped with 19 contacts, providing reliable connectivity for various applications. The coupling style is threaded, ensuring secure connections. The insert rotation is designated as B, which may be relevant for specific wiring configurations. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is suitable for use in demanding environments, offering durability and performance in line with military standards.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 15, 19 Position, Wall, is designed to meet the military specification MIL-DTL-38999 Series III. This receptacle features a wall mount design and is equipped with 19 contacts, providing reliable connectivity for various applications. The coupling style is threaded, ensuring secure connections. The insert rotation is designated as B, which may be relevant for specific wiring configurations. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is suitable for use in demanding environments, offering durability and performance in line with military standards.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 19C 19#20 PIN RECP CAD

TV 19C 19#20 PIN RECP CAD

Buy Now
 - Amphenol D38999/20WD19AB - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN RECP CAD

TV 19C 19#20 PIN RECP CAD

Buy Now
Connectors, Interconnects - Circular Connectors - Housings - 1175553-D38999/20WD19AB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1175553-D38999/20WD19AB
Connectors, Interconnects - Circular Connectors - Housings 1175553-D38999/20WD19AB
Win Source Part Number: 1175553-D38999/20WD1 9AB Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV Type: For Male Pins Number of Positions: 19 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: B Housing Color: Olive Drab Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 15-19 Shell Size, MIL: D Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Cadmium Alternative Parts (Cross-Reference): D3899920WD19AB; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AAD38999/20WD19AB,D3 899920WD19AB Base Product Number: D38999/20WD RoHS Status: RoHS non-compliant

Win Source Part Number: 1175553-D38999/20WD19AB
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV
Type: For Male Pins
Number of Positions: 19
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: B
Housing Color: Olive Drab
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 15-19
Shell Size, MIL: D
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Aluminum
Shell Finish: Cadmium
Alternative Parts (Cross-Reference): D3899920WD19AB;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Aerospace Operations
Other Names: AAD38999/20WD19AB,D3899920WD19AB
Base Product Number: D38999/20WD
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace - 25K2693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
25K2693
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace 25K2693
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WD19AB Amphenol D38999/20WD19AB 1175553-D38999/20WD19AB 25K2693
Product Name Connectors, Interconnects - Circular Connectors - Housings Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details