Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace D38999/20WD18SC

Description
TV 18C 18#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 18C 18#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WD18SC - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 SKT RECP CAD

TV 18C 18#20 SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace - 85K0677 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace
85K0677
Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace 85K0677
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WD18SC 85K0677
Product Name Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKF08-FM8BR3-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers