Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace D38999/20WD15SA

Description
TV 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet
Description
TV 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 15C 14#20 1#16 SKT RECP

TV 15C 14#20 1#16 SKT RECP

Buy Now
 - Amphenol D38999/20WD15SA - PEI-Genesis
Philadelphia, PA, United States
TV 15C 14#20 1#16 SKT RECP

TV 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace - 31K0941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace
31K0941
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace 31K0941
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WD15SA Amphenol D38999/20WD15SA 31K0941
Product Name Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 4; 8 A; 125/300 V; 0.150 in.; 0.65 in.; Polyamide 6.6 - 70078491 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details