Amphenol Aerospace Corporation Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace D38999/20WC98PE

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace - 96J2350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace
96J2350
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace 96J2350
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J2350
Product Name Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products