Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace D38999/20WC8PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace - 22M0085 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace
22M0085
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace 22M0085
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M0085
Product Name Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Line Socket, solder terminal, DIN Plug/Socket - 4850.3500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details