AMPHENOL CORPORATION
D38999/20WC8HD-LC -- TV 8C 8#20 PIN RECP CAD AMPHENOL
Amphenol Corporation
Tv 8C 8#20 Pin Recp Cad Amphenol
D38999/20WC8HD-LC
Description
TV 8C 8#20 PIN RECP CAD
Description
TV 8C 8#20 PIN RECP CAD
Suppliers
Tv 8C 8#20 Pin Recp Cad Amphenol
46Y4430
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46Y4430 |
|
Product Name
|
Tv 8C 8#20 Pin Recp Cad Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers