AMPHENOL CORPORATION
D38999/20WC8AD -- TV 8C 8#20 PIN RECP CAD AMPHENOL
Amphenol Corporation
Tv 8C 8#20 Pin Recp Cad Amphenol
D38999/20WC8AD
Description
TV 8C 8#20 PIN RECP CAD
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
TV 8C 8#20 PIN RECP CAD
Suppliers
Tv 8C 8#20 Pin Recp Cad Amphenol
46Y4426
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46Y4426 |
|
Product Name
|
Tv 8C 8#20 Pin Recp Cad Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Card Edge Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Connector Type
Phone Jack / Plug
Gender
Male / Plug
Termination
Solder Cup
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Surface Mount
Current Rating
1.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details