AMPHENOL CORPORATION
D38999/20WC4HD -- TV 4C 4#16 PIN RECP CAD AMPHENOL
Amphenol Corporation
Tv 4C 4#16 Pin Recp Cad Amphenol
D38999/20WC4HD
Description
TV 4C 4#16 PIN RECP CAD
Description
TV 4C 4#16 PIN RECP CAD
Suppliers
Tv 4C 4#16 Pin Recp Cad Amphenol
52Y6412
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52Y6412 |
|
Product Name
|
Tv 4C 4#16 Pin Recp Cad Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details