Amphenol Aerospace Corporation Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace D38999/20WC35SN-LC

Description
TV 22C 22#22D SKT RECP CAD
Request a Quote Datasheet
Description
TV 22C 22#22D SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WC35SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D SKT RECP CAD

TV 22C 22#22D SKT RECP CAD

Buy Now
TV 22C 22#22D SKT RECP CAD

TV 22C 22#22D SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace - 96J2329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
96J2329
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace 96J2329
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WC35SN-LC D38999/20WC35SN-LC 96J2329
Product Name Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers