Amphenol Corporation Circular Connector Assemblies D38999/20WC35PB

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/20WC35PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20WC35PB-ND
Circular Connector Assemblies 1178-D38999/20WC35PB-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
TV 22C 22#22D PIN RECP CAD

TV 22C 22#22D PIN RECP CAD

Buy Now
 - Amphenol D38999/20WC35PB - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D PIN RECP CAD

TV 22C 22#22D PIN RECP CAD

Buy Now
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace - 33K8894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
33K8894
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace 33K8894
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/20WC35PB-ND D38999/20WC35PB Amphenol D38999/20WC35PB 33K8894
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - CAH.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details