Amphenol Aerospace Corporation Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace D38999/20WC35AE

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace - 96J2319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
96J2319
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace 96J2319
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J2319
Product Name Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details