TV 6C 6#20 PIN RECP CAD
6 Position Circular Connector Receptacle, Male Pins Crimp
MALE 6 POSITION AL WM RECEPTACLE
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B98, 6 POSITION, WALL; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, SIZE 11, 6POS, WALL; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20WB98PN | D38999/20WB98PN-ND | 70143660 | 38T1670 | 95J9319 |
| Product Name | Circular Connector Assemblies | MALE 6 POSITION AL WM RECEPTACLE | Circular Connector, Receptacle, Size B98, 6 Position, Wall; Military Specification Amphenol Aerospace | Circular Conn, Rcpt, Size 11, 6Pos, Wall; Military Specification Amphenol Industrial | |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts |