Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace D38999/20WB98PA

Description
TV 6C 6#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 6C 6#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WB98PA - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#20 PIN RECP CAD

TV 6C 6#20 PIN RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 6C 6#20 PIN RECP CAD

TV 6C 6#20 PIN RECP CAD

Buy Now
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace - 33K8893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace
33K8893
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace 33K8893
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WB98PA D38999/20WB98PA 33K8893
Product Name Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details