Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace D38999/20WB5SA

Description
TV 5C 5#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 5C 5#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WB5SA - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#20 SKT RECP CAD

TV 5C 5#20 SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 5C 5#20 SKT RECP CAD

TV 5C 5#20 SKT RECP CAD

Buy Now
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace - 95K3901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace
95K3901
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace 95K3901
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WB5SA D38999/20WB5SA 95K3901
Product Name Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details