Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace D38999/20WB5PN-LC

Description
TV 5C 5#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 5C 5#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 5C 5#20 PIN RECP CAD

TV 5C 5#20 PIN RECP CAD

Buy Now
 - Amphenol D38999/20WB5PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#20 PIN RECP CAD

TV 5C 5#20 PIN RECP CAD

Buy Now
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace - 71K3169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace
71K3169
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace 71K3169
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WB5PN-LC Amphenol D38999/20WB5PN-LC 71K3169
Product Name Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details