Amphenol Aerospace Corporation Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace D38999/20WB35AC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 11, 13 Position, Wall, is designed to meet the military specifications of MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 13 contacts, making it suitable for various applications requiring reliable electrical connections in demanding environments. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. Its robust design ensures durability and performance in high-vibration and severe conditions, making it a viable option for military and aerospace applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 11, 13 Position, Wall, is designed to meet the military specifications of MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 13 contacts, making it suitable for various applications requiring reliable electrical connections in demanding environments. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. Its robust design ensures durability and performance in high-vibration and severe conditions, making it a viable option for military and aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace - 96J2307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace
96J2307
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace 96J2307
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J2307
Product Name Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers