The Circular Connector, Receptacle, Size 9, 3 Position, Wall, part number 96J2296, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and includes three contacts. It utilizes a threaded coupling style for secure connections. The contacts are plated with gold, ensuring reliable conductivity. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is suitable for applications that demand high performance and durability in harsh environments.
TV 3C 3#20 SKT RECP CAD
TV 3C 3#20 SKT RECP CAD
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/20WA98SN-LC | Amphenol D38999/20WA98SN-LC | 96J2296 |
| Product Name | Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace | ||
| Gender | Female / Jack |