Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace D38999/20WA35PN-LC

Description
TV 6C 6#22D PIN RECP CAD
Request a Quote Datasheet
Description
TV 6C 6#22D PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WA35PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D PIN RECP CAD

TV 6C 6#22D PIN RECP CAD

Buy Now
TV 6C 6#22D PIN RECP CAD

TV 6C 6#22D PIN RECP CAD

Buy Now
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace - 96J2286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
96J2286
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace 96J2286
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WA35PN-LC D38999/20WA35PN-LC 96J2286
Product Name Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details