Amphenol Corporation
Tv 61C 61#20 Pin Recp Amphenol Aerospace
D38999/20TJ61AB
Description
TV 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Tv 61C 61#20 Pin Recp Amphenol Aerospace
24X7829
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol D38999/20TJ61AB |
24X7829 |
|
Product Name
|
|
Tv 61C 61#20 Pin Recp Amphenol Aerospace |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details