Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20SA98PA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20SA98PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20SA98PA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20SA98PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20SA98PA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace - 96J2259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace
96J2259
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace 96J2259
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20SA98PA 96J2259
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-S4SP0-BP9-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details