Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace D38999/20MJ7JC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace - 56K8602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace
56K8602
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace 56K8602
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K8602
Product Name Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products