Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20MJ4SN

Description
CTV 143C 48#20 8#16 SKT RECP
Request a Quote Datasheet
Description
CTV 143C 48#20 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20MJ4SN - PEI-Genesis
Philadelphia, PA, United States
CTV 143C 48#20 8#16 SKT RECP

CTV 143C 48#20 8#16 SKT RECP

Buy Now
Circular Connector Assemblies - 1178-D38999/20MJ4SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20MJ4SN-ND
Circular Connector Assemblies 1178-D38999/20MJ4SN-ND
WALL MOUNT RECEPTACLE

WALL MOUNT RECEPTACLE

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ4SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ4SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace - 71K3165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
71K3165
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace 71K3165
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 32015651 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32015651
Plug/Receptacle 32015651
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL, MILITARY SPECIFICATION:MIL-DT L-38999 SERIES III, CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE, NO. OF CONTACTS:56CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL, MILITARY SPECIFICATION:MIL-DTL-38999 SERIES III, CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE, NO. OF CONTACTS:56CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20MJ4SN 1178-D38999/20MJ4SN-ND D38999/20MJ4SN D38999/20MJ4SN 71K3165 32015651
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace Plug/Receptacle
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products