Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ43BE

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 25, 43 Position, Wall, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a wall mount receptacle configuration and is equipped with 43 contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards. The product is suitable for applications requiring robust and reliable connectivity in demanding environments. Its design ensures compatibility with various insert arrangements, making it versatile for different engineering projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 25, 43 Position, Wall, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a wall mount receptacle configuration and is equipped with 43 contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards. The product is suitable for applications requiring robust and reliable connectivity in demanding environments. Its design ensures compatibility with various insert arrangements, making it versatile for different engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ43BE
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ43BE
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ43BE
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ43BE
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace - 56K8591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace
56K8591
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace 56K8591
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20MJ43BE 56K8591
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details