Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ43BD

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ43BD
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ43BD
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ43BD
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ43BD
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace - 56K8590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace
56K8590
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace 56K8590
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20MJ43BD 56K8590
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details