Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ29BC

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ29BC
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ29BC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ29BC
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ29BC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Aerospace - 31K0911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Aerospace
31K0911
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Aerospace 31K0911
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20MJ29BC 31K0911
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29300-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Circular Connector Assemblies - 1-207303-1-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details