Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ29AA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ29AA
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ29AA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ29AA
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ29AA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Aerospace - 31K0905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Aerospace
31K0905
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Aerospace 31K0905
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20MJ29AA 31K0905
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers